Desco Manufacturing Co., Inc. Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66168 - 72 in Length - 30 in Wide - 0.06 in Thick 66168

Description
The Desco Statfree B2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco Statfree B2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66168 - 72 in Length - 30 in Wide - 0.06 in Thick - DESCO 66168 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66168 - 72 in Length - 30 in Wide - 0.06 in Thick
DESCO 66168
Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66168 - 72 in Length - 30 in Wide - 0.06 in Thick DESCO 66168
The Desco Statfree B2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco Statfree B2 blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66168
Product Name Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Mat 66168 - 72 in Length - 30 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 446386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Foam
Color(s) Grey
View Details