Desco Manufacturing Co., Inc. Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Runner 66160 - 50 ft Length - 24 in Wide - 0.06 in Thick 66160

Description
The Desco Statfree B2 blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco Statfree B2 blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Runner 66160 - 50 ft Length - 24 in Wide - 0.06 in Thick - DESCO 66160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Runner 66160 - 50 ft Length - 24 in Wide - 0.06 in Thick
DESCO 66160
Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Runner 66160 - 50 ft Length - 24 in Wide - 0.06 in Thick DESCO 66160
The Desco Statfree B2 blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco Statfree B2 blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66160
Product Name Desco Statfree B2 Blue Reusable Vinyl ESD / Anti-Static Runner 66160 - 50 ft Length - 24 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 2325561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 47.24 inch (1200 mm)
View Details