Desco Manufacturing Co., Inc. Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Runner 66120 - 24 ft Length - 24 in Wide - 0.06 in Thick 66120

Description
The Desco Statfree T2 green reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco Statfree T2 green reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Runner 66120 - 24 ft Length - 24 in Wide - 0.06 in Thick - DESCO 66120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Runner 66120 - 24 ft Length - 24 in Wide - 0.06 in Thick
DESCO 66120
Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Runner 66120 - 24 ft Length - 24 in Wide - 0.06 in Thick DESCO 66120
The Desco Statfree T2 green reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco Statfree T2 green reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66120
Product Name Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Runner 66120 - 24 ft Length - 24 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Water Absorbent Mat Pad - WTR007 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Electrical Safety Mats - 7903007 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Elastomer
Color(s) Black
View Details