Desco Manufacturing Co., Inc. Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66106 - 40 ft Length - 30 in Wide - 0.06 in Thick 66106

Description
The Desco Statfree T2 blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco Statfree T2 blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66106 - 40 ft Length - 30 in Wide - 0.06 in Thick - DESCO 66106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66106 - 40 ft Length - 30 in Wide - 0.06 in Thick
DESCO 66106
Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66106 - 40 ft Length - 30 in Wide - 0.06 in Thick DESCO 66106
The Desco Statfree T2 blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco Statfree T2 blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66106
Product Name Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66106 - 40 ft Length - 30 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 862448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material Polyvinyl Chloride
Color(s) Black, yellow
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details