Desco Manufacturing Co., Inc. Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66101 - 40 ft Length - 48 in Wide - 0.06 in Thick 66101

Description
The Desco Statfree T2 blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.06 in. Additional, and potentially important, information was collected about this product: Color: Dark Blue
Description
The Desco Statfree T2 blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.06 in. Additional, and potentially important, information was collected about this product: Color: Dark Blue

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66101 - 40 ft Length - 48 in Wide - 0.06 in Thick - DESCO 66101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66101 - 40 ft Length - 48 in Wide - 0.06 in Thick
DESCO 66101
Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66101 - 40 ft Length - 48 in Wide - 0.06 in Thick DESCO 66101
The Desco Statfree T2 blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.06 in. Additional, and potentially important, information was collected about this product: Color: Dark Blue

The Desco Statfree T2 blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.06 in. Additional, and potentially important, information was collected about this product: Color: Dark Blue

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66101
Product Name Desco Statfree T2 Blue Reusable Rubber ESD / Anti-Static Runner 66101 - 40 ft Length - 48 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 2325561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 47.24 inch (1200 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details