Desco Manufacturing Co., Inc. Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66058 - 48 in Length - 24 in Wide - 0.06 in Thick 66058

Description
The Desco Statfree T2 green reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco Statfree T2 green reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66058 - 48 in Length - 24 in Wide - 0.06 in Thick - DESCO 66058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66058 - 48 in Length - 24 in Wide - 0.06 in Thick
DESCO 66058
Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66058 - 48 in Length - 24 in Wide - 0.06 in Thick DESCO 66058
The Desco Statfree T2 green reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco Statfree T2 green reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 14213 - Common Point Ground Kit, Snap. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66058
Product Name Desco Statfree T2 Green Reusable Rubber ESD / Anti-Static Mat 66058 - 48 in Length - 24 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2371540 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 23.62 inch (600 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP24200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
Length 1200 inch (30480 mm)
View Details