Desco Manufacturing Co., Inc. Desco Statfree O Blue Reusable Vinyl ESD / Anti-Static Runner 65002 - 60 ft Length - 36 in Wide - 0.375 in Thick 65002

Description
The Desco Statfree O blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.
Description
The Desco Statfree O blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree O Blue Reusable Vinyl ESD / Anti-Static Runner 65002 - 60 ft Length - 36 in Wide - 0.375 in Thick - DESCO 65002 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree O Blue Reusable Vinyl ESD / Anti-Static Runner 65002 - 60 ft Length - 36 in Wide - 0.375 in Thick
DESCO 65002
Desco Statfree O Blue Reusable Vinyl ESD / Anti-Static Runner 65002 - 60 ft Length - 36 in Wide - 0.375 in Thick DESCO 65002
The Desco Statfree O blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.

The Desco Statfree O blue reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 60 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.375 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 65002
Product Name Desco Statfree O Blue Reusable Vinyl ESD / Anti-Static Runner 65002 - 60 ft Length - 36 in Wide - 0.375 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 8725665 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Black/yellow
Width 0.0394 inch (1 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details