Desco Manufacturing Co., Inc. Desco Statfree J Black Rubber ESD / Anti-Static Mat 45010 - 24 in Length - 16 in Wide - 0.125 in Thick 45010

Description
The Desco Statfree J black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The Desco Statfree J black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree J Black Rubber ESD / Anti-Static Mat 45010 - 24 in Length - 16 in Wide - 0.125 in Thick - DESCO 45010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree J Black Rubber ESD / Anti-Static Mat 45010 - 24 in Length - 16 in Wide - 0.125 in Thick
DESCO 45010
Desco Statfree J Black Rubber ESD / Anti-Static Mat 45010 - 24 in Length - 16 in Wide - 0.125 in Thick DESCO 45010
The Desco Statfree J black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The Desco Statfree J black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 45010
Product Name Desco Statfree J Black Rubber ESD / Anti-Static Mat 45010 - 24 in Length - 16 in Wide - 0.125 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 1596170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Black
View Details