Desco Manufacturing Co., Inc. Desco Statfree J Black Rubber ESD / Anti-Static Runner 45000 - 40 ft Length - 24 in Wide - 0.125 in Thick 45000

Description
The Desco Statfree J black rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The Desco Statfree J black rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree J Black Rubber ESD / Anti-Static Runner 45000 - 40 ft Length - 24 in Wide - 0.125 in Thick - DESCO 45000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree J Black Rubber ESD / Anti-Static Runner 45000 - 40 ft Length - 24 in Wide - 0.125 in Thick
DESCO 45000
Desco Statfree J Black Rubber ESD / Anti-Static Runner 45000 - 40 ft Length - 24 in Wide - 0.125 in Thick DESCO 45000
The Desco Statfree J black rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The Desco Statfree J black rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 45000
Product Name Desco Statfree J Black Rubber ESD / Anti-Static Runner 45000 - 40 ft Length - 24 in Wide - 0.125 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
Anti-Fatigue Mats - 285448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 59.06 inch (1500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details