Desco Manufacturing Co., Inc. Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42557 - 72 in Length - 36 in Wide - 0.125 in Thick 42557

Description
The Desco Statfree Z2 gray vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The Desco Statfree Z2 gray vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42557 - 72 in Length - 36 in Wide - 0.125 in Thick - DESCO 42557 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42557 - 72 in Length - 36 in Wide - 0.125 in Thick
DESCO 42557
Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42557 - 72 in Length - 36 in Wide - 0.125 in Thick DESCO 42557
The Desco Statfree Z2 gray vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The Desco Statfree Z2 gray vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 42557
Product Name Desco Statfree Z2 Gray Vinyl ESD / Anti-Static Mat 42557 - 72 in Length - 36 in Wide - 0.125 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 8199108 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Color(s) Black
Width 39.37 inch (1000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details