Desco Manufacturing Co., Inc. Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42517 - 50 ft Length - 30 in Wide - 0.125 in Thick 42517

Description
The Desco Statfree Z2 gray reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The Desco Statfree Z2 gray reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42517 - 50 ft Length - 30 in Wide - 0.125 in Thick - DESCO 42517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42517 - 50 ft Length - 30 in Wide - 0.125 in Thick
DESCO 42517
Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42517 - 50 ft Length - 30 in Wide - 0.125 in Thick DESCO 42517
The Desco Statfree Z2 gray reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The Desco Statfree Z2 gray reusable vinyl ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 42517
Product Name Desco Statfree Z2 Gray Reusable Vinyl ESD / Anti-Static Runner 42517 - 50 ft Length - 30 in Wide - 0.125 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2580567 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 394 inch (10000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details