The Desco Statfree I black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 48 in x 36 in. Thickness is a key component to use of this product and measures in at 0.5 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | DESCO 40931 |
| Product Name | Desco Statfree I Black Rubber ESD / Anti-Static Mat 40931 - 48 in Length - 36 in Wide - 0.5 in Thick |
| Mat Type | Anti-Static; ESD / Static Dissipative |