Desco Manufacturing Co., Inc. Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16313 - 72 in Length - 30 in Wide - 0.08 in Thick 16313

Description
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16313 - 72 in Length - 30 in Wide - 0.08 in Thick - DESCO 16313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16313 - 72 in Length - 30 in Wide - 0.08 in Thick
DESCO 16313
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16313 - 72 in Length - 30 in Wide - 0.08 in Thick DESCO 16313
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 72 in x 30 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 16313
Product Name Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16313 - 72 in Length - 30 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Electrical Safety Mats - 8199108 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Color(s) Black
Width 39.37 inch (1000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details