Desco Manufacturing Co., Inc. Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16310 - 36 in Length - 24 in Wide - 0.08 in Thick 16310

Description
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16310 - 36 in Length - 24 in Wide - 0.08 in Thick - DESCO 16310 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16310 - 36 in Length - 24 in Wide - 0.08 in Thick
DESCO 16310
Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16310 - 36 in Length - 24 in Wide - 0.08 in Thick DESCO 16310
The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Trustat blue reusable vinyl ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord, 09861 - Push & Clinch Snap. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 16310
Product Name Desco Trustat Blue Reusable Vinyl ESD / Anti-Static Mat 16310 - 36 in Length - 24 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 144559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nitrile Rubber (NBR)
Color(s) Black
Width 47.24 inch (1200 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details