Desco Manufacturing Co., Inc. Desco Statfree Black PVC ESD / Anti-Static Mat 15014 - 72 in Length - 48 in Wide - 0.08 in Thick 15014

Description
The Desco Statfree black pvc ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample 4 oz Statguard Floor Mat Cleaner. The overall length and width are 72 in x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Statfree black pvc ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample 4 oz Statguard Floor Mat Cleaner. The overall length and width are 72 in x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Black PVC ESD / Anti-Static Mat 15014 - 72 in Length - 48 in Wide - 0.08 in Thick - DESCO 15014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Black PVC ESD / Anti-Static Mat 15014 - 72 in Length - 48 in Wide - 0.08 in Thick
DESCO 15014
Desco Statfree Black PVC ESD / Anti-Static Mat 15014 - 72 in Length - 48 in Wide - 0.08 in Thick DESCO 15014
The Desco Statfree black pvc ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample 4 oz Statguard Floor Mat Cleaner. The overall length and width are 72 in x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Statfree black pvc ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample 4 oz Statguard Floor Mat Cleaner. The overall length and width are 72 in x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 15014
Product Name Desco Statfree Black PVC ESD / Anti-Static Mat 15014 - 72 in Length - 48 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Anti Static Mats - 1858399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Floor
Material Polyvinyl Chloride
Color(s) Grey
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details