Desco Manufacturing Co., Inc. Desco Statfree Black PVC ESD / Anti-Static Mat 15013 - 48 in Length - 36 in Wide - 0.08 in Thick 15013

Description
The Desco Statfree black pvc ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample 4 oz Statguard Floor Mat Cleaner. The overall length and width are 48 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Statfree black pvc ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample 4 oz Statguard Floor Mat Cleaner. The overall length and width are 48 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Black PVC ESD / Anti-Static Mat 15013 - 48 in Length - 36 in Wide - 0.08 in Thick - DESCO 15013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Black PVC ESD / Anti-Static Mat 15013 - 48 in Length - 36 in Wide - 0.08 in Thick
DESCO 15013
Desco Statfree Black PVC ESD / Anti-Static Mat 15013 - 48 in Length - 36 in Wide - 0.08 in Thick DESCO 15013
The Desco Statfree black pvc ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample 4 oz Statguard Floor Mat Cleaner. The overall length and width are 48 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Statfree black pvc ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample 4 oz Statguard Floor Mat Cleaner. The overall length and width are 48 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 15013
Product Name Desco Statfree Black PVC ESD / Anti-Static Mat 15013 - 48 in Length - 36 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
Anti-Fatigue Mats - 2805456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Wet Area Mat
Material Natural Rubber, Styrene Butadiene Rubber
Width 72.05 inch (1830 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details