Desco Manufacturing Co., Inc. Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10342 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap 10342

Description
The Desco Micastat gray reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.
Description
The Desco Micastat gray reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10342 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap - DESCO 10342 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10342 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap
DESCO 10342
Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10342 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap DESCO 10342
The Desco Micastat gray reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.

The Desco Micastat gray reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09826 - Common Point Ground. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 10342
Product Name Desco Micastat Gray Reusable Laminate ESD / Anti-Static Mat 10342 - 36 in Length - 24 in Wide - 0.038 in Thick - 3/8 in Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Anti Static Mats - 1718606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 23.62 inch (600 mm)
Length 47.24 inch (1200 mm)
Thickness 0.0827 inch (2.1 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details