Desco Manufacturing Co., Inc. Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10215 - 12 ft Length - 60 in Wide - 0.038 in Thick 10215

Description
The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 60 in. Thickness is a key component to use of this product and measures in at 0.038 in.
Description
The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 60 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10215 - 12 ft Length - 60 in Wide - 0.038 in Thick - DESCO 10215 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10215 - 12 ft Length - 60 in Wide - 0.038 in Thick
DESCO 10215
Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10215 - 12 ft Length - 60 in Wide - 0.038 in Thick DESCO 10215
The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 60 in. Thickness is a key component to use of this product and measures in at 0.038 in.

The Desco Micastat beige reusable laminate ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 12 ft x 60 in. Thickness is a key component to use of this product and measures in at 0.038 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 10215
Product Name Desco Micastat Beige Reusable Laminate ESD / Anti-Static Mat 10215 - 12 ft Length - 60 in Wide - 0.038 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Toilet Mat with Adhesive Backing - GRP7003 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 18 inch (457 mm)
View Details
Anti Static Mats - 2501199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Static
Color(s) Beige
Width 11.8 inch (300 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details