Protektive Pak Cable, Cat5 Ftp, 100M; Cable Shielding Pro Power YE01962+00B100

Description
CABLE, CAT5 FTP, 100M; Cable Shielding:Screened; LAN Category:Cat5; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, CAT5 FTP, 100M; Cable Shielding:Screened; LAN Category:Cat5; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat5 Ftp, 100M; Cable Shielding Pro Power - 06AC5717 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat5 Ftp, 100M; Cable Shielding Pro Power
06AC5717
Cable, Cat5 Ftp, 100M; Cable Shielding Pro Power 06AC5717
CABLE, CAT5 FTP, 100M; Cable Shielding:Screened; LAN Category:Cat5; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, CAT5 FTP, 100M; Cable Shielding:Screened; LAN Category:Cat5; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC5717
Product Name Cable, Cat5 Ftp, 100M; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details