Protektive Pak Cable Ties; Cable Tie Material Pro Power VUVT10IC

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:151.25mm; Cable Tie Width:3.57mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:UV Stabilized; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:151.25mm; Cable Tie Width:3.57mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:UV Stabilized; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 46N2673 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
46N2673
Cable Ties; Cable Tie Material Pro Power 46N2673
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:151.25mm; Cable Tie Width:3.57mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:UV Stabilized; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:151.25mm; Cable Tie Width:3.57mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:UV Stabilized; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 46N2673
Product Name Cable Ties; Cable Tie Material Pro Power
Length 5.95 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 3-604773-0 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details