Protektive Pak Cable Id Markers; Marker Type Pro Power VRTM-2

Description
CABLE ID MARKERS; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:19mm x 44mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Description
CABLE ID MARKERS; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:19mm x 44mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Pro Power - 81N1695 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Pro Power
81N1695
Cable Id Markers; Marker Type Pro Power 81N1695
CABLE ID MARKERS; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:19mm x 44mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:Natural; Marker Dimensions:19mm x 44mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 81N1695
Product Name Cable Id Markers; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details