Protektive Pak Cable Tie Mount; Mount Fixing Type Pro Power VRTH-04A

Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:4.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes
Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:4.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Pro Power - 37N2110 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Pro Power
37N2110
Cable Tie Mount; Mount Fixing Type Pro Power 37N2110
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:4.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:4.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 37N2110
Product Name Cable Tie Mount; Mount Fixing Type Pro Power
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details