Protektive Pak Cable Tie Mounts; Mount Fixing Type Pro Power VRTH-03

Description
CABLE TIE MOUNTS; Mount Fixing Type:Push Barb; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:14.22mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes
Description
CABLE TIE MOUNTS; Mount Fixing Type:Push Barb; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:14.22mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts; Mount Fixing Type Pro Power - 37N2108 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mounts; Mount Fixing Type Pro Power
37N2108
Cable Tie Mounts; Mount Fixing Type Pro Power 37N2108
CABLE TIE MOUNTS; Mount Fixing Type:Push Barb; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:14.22mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

CABLE TIE MOUNTS; Mount Fixing Type:Push Barb; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:14.22mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 37N2108
Product Name Cable Tie Mounts; Mount Fixing Type Pro Power
Length 0.5598 inch (14.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details