Protektive Pak Cable Ties, 201.14Mm L, Nylon 6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Pro Power VRT11MM

Description
CABLE TIES, 201.14MM L, NYLON 6.6, NATURAL, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.14mm; Cable Tie Width:2.49mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIES, 201.14MM L, NYLON 6.6, NATURAL, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.14mm; Cable Tie Width:2.49mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties, 201.14Mm L, Nylon 6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Pro Power - 78N530 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 201.14Mm L, Nylon 6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Pro Power
78N530
Cable Ties, 201.14Mm L, Nylon 6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Pro Power 78N530
CABLE TIES, 201.14MM L, NYLON 6.6, NATURAL, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.14mm; Cable Tie Width:2.49mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIES, 201.14MM L, NYLON 6.6, NATURAL, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.14mm; Cable Tie Width:2.49mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 78N530
Product Name Cable Ties, 201.14Mm L, Nylon 6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Pro Power
Length 7.92 inch (201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 2-160983-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details