Protektive Pak Cable Ties,5.567In L,nylon,18 Lb Tensile Str; Cable Tie Material Pro Power VRT101MM

Description
CABLE TIES,5.567IN L,NYLON,18 LB TENSILE STR; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:141.4mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Standard; Product Range:-; Colour:NaturalRoHS Compliant: Yes
Description
CABLE TIES,5.567IN L,NYLON,18 LB TENSILE STR; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:141.4mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Standard; Product Range:-; Colour:NaturalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties,5.567In L,nylon,18 Lb Tensile Str; Cable Tie Material Pro Power - 84N1532 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties,5.567In L,nylon,18 Lb Tensile Str; Cable Tie Material Pro Power
84N1532
Cable Ties,5.567In L,nylon,18 Lb Tensile Str; Cable Tie Material Pro Power 84N1532
CABLE TIES,5.567IN L,NYLON,18 LB TENSILE STR; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:141.4mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Standard; Product Range:-; Colour:NaturalRoHS Compliant: Yes

CABLE TIES,5.567IN L,NYLON,18 LB TENSILE STR; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:141.4mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Standard; Product Range:-; Colour:NaturalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84N1532
Product Name Cable Ties,5.567In L,nylon,18 Lb Tensile Str; Cable Tie Material Pro Power
Length 5.57 inch (141 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160967-2 - TE Connectivity
Specs
Length 3.86 inch (98 mm)
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details