Protektive Pak Heatshrink, 25.4Mm, Black, 5M; Shrink Ratio Pro Power VFFC-1-0

Description
HEATSHRINK, 25.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.499"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 25.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.499"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 25.4Mm, Black, 5M; Shrink Ratio Pro Power - 01M9421 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 25.4Mm, Black, 5M; Shrink Ratio Pro Power
01M9421
Heatshrink, 25.4Mm, Black, 5M; Shrink Ratio Pro Power 01M9421
HEATSHRINK, 25.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.499"; RoHS Compliant: Yes

HEATSHRINK, 25.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.999"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.499"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M9421
Product Name Heatshrink, 25.4Mm, Black, 5M; Shrink Ratio Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-20MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 063725P031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details