Protektive Pak P Clip, Natural, 25.4Mm, Pk100; Cable Clamp / Clip Type Pro Power UC-6

Description
P CLIP, NATURAL, 25.4MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:43mm; External RoHS Compliant: Yes
Description
P CLIP, NATURAL, 25.4MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:43mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Clip, Natural, 25.4Mm, Pk100; Cable Clamp / Clip Type Pro Power - 24M8857 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Natural, 25.4Mm, Pk100; Cable Clamp / Clip Type Pro Power
24M8857
P Clip, Natural, 25.4Mm, Pk100; Cable Clamp / Clip Type Pro Power 24M8857
P CLIP, NATURAL, 25.4MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:43mm; External RoHS Compliant: Yes

P CLIP, NATURAL, 25.4MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:43mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 24M8857
Product Name P Clip, Natural, 25.4Mm, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers
Cable Clips & Clamps - 2479229 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details