Protektive Pak P Clip, Natural, 15.8Mm, Pk100; Cable Clamp / Clip Type Pro Power UC-4

Description
P CLIP, NATURAL, 15.8MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:34.3mm; External RoHS Compliant: Yes
Description
P CLIP, NATURAL, 15.8MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:34.3mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Clip, Natural, 15.8Mm, Pk100; Cable Clamp / Clip Type Pro Power - 54M1413 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Natural, 15.8Mm, Pk100; Cable Clamp / Clip Type Pro Power
54M1413
P Clip, Natural, 15.8Mm, Pk100; Cable Clamp / Clip Type Pro Power 54M1413
P CLIP, NATURAL, 15.8MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:34.3mm; External RoHS Compliant: Yes

P CLIP, NATURAL, 15.8MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:34.3mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 54M1413
Product Name P Clip, Natural, 15.8Mm, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 2138535 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Nylon
View Details