P CLIP, NATURAL, 6.35MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22mm; External RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 54M1409 |
| Product Name | P Clip, Natural, 6.35Mm, Pk100; Cable Clamp / Clip Type Pro Power |