TWIST-LOCK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:12.7mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 78N596 |
| Product Name | Twist-Lock Cable Fastener; Cable Tie Material Pro Power |
| Length | 1.2 inch (30.5 mm) |