Protektive Pak Sleeving, Insulating 0.97Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power TTI-S20-1100-NAT

Description
SLEEVING, INSULATING 0.97MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.97mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Description
SLEEVING, INSULATING 0.97MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.97mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating 0.97Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power - 37N493 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating 0.97Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
37N493
Sleeving, Insulating 0.97Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power 37N493
SLEEVING, INSULATING 0.97MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.97mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, INSULATING 0.97MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:0.97mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N493
Product Name Sleeving, Insulating 0.97Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 046420-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details