Protektive Pak Sleeving, Insulating 1.47Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power TTI-S16-1100-NAT

Description
SLEEVING, INSULATING 1.47MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:1.47mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING 1.47MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:1.47mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating 1.47Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power - 37N495 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating 1.47Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
37N495
Sleeving, Insulating 1.47Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power 37N495
SLEEVING, INSULATING 1.47MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:1.47mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, INSULATING 1.47MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:1.47mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N495
Product Name Sleeving, Insulating 1.47Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-10MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 0045094001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details