Protektive Pak Sleeving, Insulating 8.69Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power TTI-S00-1100-NAT

Description
SLEEVING, INSULATING 8.69MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:8.69mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING 8.69MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:8.69mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating 8.69Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power - 37N487 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating 8.69Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
37N487
Sleeving, Insulating 8.69Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power 37N487
SLEEVING, INSULATING 8.69MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:8.69mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, INSULATING 8.69MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:8.69mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N487
Product Name Sleeving, Insulating 8.69Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details