Desco Industries, Inc. SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM36600L1BL - 50 ft Length - 3 ft Wide - 0.135 in Thick TM36600L1BL

Description
The SCS blue reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.135 in.
Description
The SCS blue reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.135 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM36600L1BL - 50 ft Length - 3 ft Wide - 0.135 in Thick - SCS TM36600L1BL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM36600L1BL - 50 ft Length - 3 ft Wide - 0.135 in Thick
SCS TM36600L1BL
SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM36600L1BL - 50 ft Length - 3 ft Wide - 0.135 in Thick SCS TM36600L1BL
The SCS blue reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.135 in.

The SCS blue reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.135 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS TM36600L1BL
Product Name SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM36600L1BL - 50 ft Length - 3 ft Wide - 0.135 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Toilet Mat with Adhesive Backing - GRP7003 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 18 inch (457 mm)
View Details
Anti-Slip Floor Mats - 628581 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Length 394 inch (10000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details