Desco Industries, Inc. SCS Gray Reusable Vinyl ESD / Anti-Static Runner TM301200L3GR - 100 ft Length - 30 in Wide - 0.138 in Thick TM301200L3GR

Description
The SCS gray reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 100 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.138 in.
Description
The SCS gray reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 100 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.138 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Reusable Vinyl ESD / Anti-Static Runner TM301200L3GR - 100 ft Length - 30 in Wide - 0.138 in Thick - SCS TM301200L3GR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Reusable Vinyl ESD / Anti-Static Runner TM301200L3GR - 100 ft Length - 30 in Wide - 0.138 in Thick
SCS TM301200L3GR
SCS Gray Reusable Vinyl ESD / Anti-Static Runner TM301200L3GR - 100 ft Length - 30 in Wide - 0.138 in Thick SCS TM301200L3GR
The SCS gray reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 100 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.138 in.

The SCS gray reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 100 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.138 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS TM301200L3GR
Product Name SCS Gray Reusable Vinyl ESD / Anti-Static Runner TM301200L3GR - 100 ft Length - 30 in Wide - 0.138 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 628581 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Length 394 inch (10000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details