Desco Industries, Inc. SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM301200L3BL - 100 ft Length - 30 in Wide - 1.6 mm Thick TM301200L3BL

Description
The SCS blue reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 100 ft x 30 in. Thickness is a key component to use of this product and measures in at 1.6 mm.
Description
The SCS blue reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 100 ft x 30 in. Thickness is a key component to use of this product and measures in at 1.6 mm.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM301200L3BL - 100 ft Length - 30 in Wide - 1.6 mm Thick - SCS TM301200L3BL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM301200L3BL - 100 ft Length - 30 in Wide - 1.6 mm Thick
SCS TM301200L3BL
SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM301200L3BL - 100 ft Length - 30 in Wide - 1.6 mm Thick SCS TM301200L3BL
The SCS blue reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 100 ft x 30 in. Thickness is a key component to use of this product and measures in at 1.6 mm.

The SCS blue reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 100 ft x 30 in. Thickness is a key component to use of this product and measures in at 1.6 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS TM301200L3BL
Product Name SCS Blue Reusable Vinyl ESD / Anti-Static Runner TM301200L3BL - 100 ft Length - 30 in Wide - 1.6 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 726317 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Ethylene Propylene Diene Monomer Rubber
Width 197 inch (5000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details