Protektive Pak Crimp Terminal, Uninsulated, 10Mm; Stud Size - Metric Pro Power STTK10-6

Description
CRIMP TERMINAL, UNINSULATED, 10MM; Stud Size - Metric:M6; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:10mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
Datasheet
Description
CRIMP TERMINAL, UNINSULATED, 10MM; Stud Size - Metric:M6; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:10mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Uninsulated, 10Mm; Stud Size - Metric Pro Power - 84AJ1047 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Uninsulated, 10Mm; Stud Size - Metric Pro Power
84AJ1047
Crimp Terminal, Uninsulated, 10Mm; Stud Size - Metric Pro Power 84AJ1047
CRIMP TERMINAL, UNINSULATED, 10MM; Stud Size - Metric:M6; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:10mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated

CRIMP TERMINAL, UNINSULATED, 10MM; Stud Size - Metric:M6; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:10mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1047
Product Name Crimp Terminal, Uninsulated, 10Mm; Stud Size - Metric Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details