Protektive Pak Crimp Terminal, Fork, Yelllow, 36A, 5Mm; Product Range Pro Power STSV5-3.7

Description
CRIMP TERMINAL, FORK, YELLLOW, 36A, 5MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Yellow; Terminal Material:
Description
CRIMP TERMINAL, FORK, YELLLOW, 36A, 5MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Yellow; Terminal Material:

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, Yelllow, 36A, 5Mm; Product Range Pro Power - 84AJ1044 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, Yelllow, 36A, 5Mm; Product Range Pro Power
84AJ1044
Crimp Terminal, Fork, Yelllow, 36A, 5Mm; Product Range Pro Power 84AJ1044
CRIMP TERMINAL, FORK, YELLLOW, 36A, 5MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Yellow; Terminal Material:

CRIMP TERMINAL, FORK, YELLLOW, 36A, 5MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Yellow; Terminal Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84AJ1044
Product Name Crimp Terminal, Fork, Yelllow, 36A, 5Mm; Product Range Pro Power
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2816.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1849660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details