Protektive Pak Crimp Terminal, Fork, Blue, 24A, 3.7Mm; Product Range Pro Power STSV2-3.7

Description
CRIMP TERMINAL, FORK, BLUE, 24A, 3.7MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Blue; Terminal Material:
Datasheet
Description
CRIMP TERMINAL, FORK, BLUE, 24A, 3.7MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Blue; Terminal Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, Blue, 24A, 3.7Mm; Product Range Pro Power - 84AJ1039 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, Blue, 24A, 3.7Mm; Product Range Pro Power
84AJ1039
Crimp Terminal, Fork, Blue, 24A, 3.7Mm; Product Range Pro Power 84AJ1039
CRIMP TERMINAL, FORK, BLUE, 24A, 3.7MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Blue; Terminal Material:

CRIMP TERMINAL, FORK, BLUE, 24A, 3.7MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Blue; Terminal Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84AJ1039
Product Name Crimp Terminal, Fork, Blue, 24A, 3.7Mm; Product Range Pro Power
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers