Protektive Pak Crimp Terminal, Fork, Red, 18A, 5Mm; Product Range Pro Power STSV1-5

Description
CRIMP TERMINAL, FORK, RED, 18A, 5MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Red; Terminal Material:
Datasheet
Description
CRIMP TERMINAL, FORK, RED, 18A, 5MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Red; Terminal Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, Red, 18A, 5Mm; Product Range Pro Power - 84AJ1036 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, Red, 18A, 5Mm; Product Range Pro Power
84AJ1036
Crimp Terminal, Fork, Red, 18A, 5Mm; Product Range Pro Power 84AJ1036
CRIMP TERMINAL, FORK, RED, 18A, 5MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Red; Terminal Material:

CRIMP TERMINAL, FORK, RED, 18A, 5MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Red; Terminal Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84AJ1036
Product Name Crimp Terminal, Fork, Red, 18A, 5Mm; Product Range Pro Power
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details