Protektive Pak Terminal, Male Bullet Red, 12A; Product Range Pro Power STMPD1-156

Description
TERMINAL, MALE BULLET RED, 12A; Product Range:-; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Brass
Datasheet
Description
TERMINAL, MALE BULLET RED, 12A; Product Range:-; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet Red, 12A; Product Range Pro Power - 84AJ1030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet Red, 12A; Product Range Pro Power
84AJ1030
Terminal, Male Bullet Red, 12A; Product Range Pro Power 84AJ1030
TERMINAL, MALE BULLET RED, 12A; Product Range:-; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Brass

TERMINAL, MALE BULLET RED, 12A; Product Range:-; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Brass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84AJ1030
Product Name Terminal, Male Bullet Red, 12A; Product Range Pro Power
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Crocodile Clips - 1902571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1514-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details