Protektive Pak Terminal, Female Push On, Blue, 16A; Product Range Pro Power STFDFD1-250

Description
TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:
Description
TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Push On, Blue, 16A; Product Range Pro Power - 84AJ1022 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Push On, Blue, 16A; Product Range Pro Power
84AJ1022
Terminal, Female Push On, Blue, 16A; Product Range Pro Power 84AJ1022
TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:

TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1022
Product Name Terminal, Female Push On, Blue, 16A; Product Range Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5C-9682-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers