Protektive Pak Terminal, Female Push On, Blue, 16A; Product Range Pro Power STFDFD1-250 10

Description
TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:
Description
TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Push On, Blue, 16A; Product Range Pro Power - 84AJ1023 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Push On, Blue, 16A; Product Range Pro Power
84AJ1023
Terminal, Female Push On, Blue, 16A; Product Range Pro Power 84AJ1023
TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:

TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1023
Product Name Terminal, Female Push On, Blue, 16A; Product Range Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details