Protektive Pak Terminal, Female Push On, Yellow 20A; Product Range Pro Power STFDD5-250

Description
TERMINAL, FEMALE PUSH ON, YELLOW 20A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Yellow; Conductor Area CSA:-; Terminal Material:
Datasheet
Description
TERMINAL, FEMALE PUSH ON, YELLOW 20A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Yellow; Conductor Area CSA:-; Terminal Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Push On, Yellow 20A; Product Range Pro Power - 84AJ1018 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Push On, Yellow 20A; Product Range Pro Power
84AJ1018
Terminal, Female Push On, Yellow 20A; Product Range Pro Power 84AJ1018
TERMINAL, FEMALE PUSH ON, YELLOW 20A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Yellow; Conductor Area CSA:-; Terminal Material:

TERMINAL, FEMALE PUSH ON, YELLOW 20A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Yellow; Conductor Area CSA:-; Terminal Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1018
Product Name Terminal, Female Push On, Yellow 20A; Product Range Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details