Protektive Pak Terminal, Female Push On, Blue, 16A; Product Range Pro Power STFDD2-187(8)

Description
TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:
Datasheet
Description
TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Push On, Blue, 16A; Product Range Pro Power - 84AJ1016 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Push On, Blue, 16A; Product Range Pro Power
84AJ1016
Terminal, Female Push On, Blue, 16A; Product Range Pro Power 84AJ1016
TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:

TERMINAL, FEMALE PUSH ON, BLUE, 16A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue; Conductor Area CSA:-; Terminal Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1016
Product Name Terminal, Female Push On, Blue, 16A; Product Range Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-957-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details