Protektive Pak Terminal, Female Push On, Red, 12A; Product Range Pro Power STFDD1-250

Description
TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:
Datasheet
Description
TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Push On, Red, 12A; Product Range Pro Power - 84AJ1014 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Push On, Red, 12A; Product Range Pro Power
84AJ1014
Terminal, Female Push On, Red, 12A; Product Range Pro Power 84AJ1014
TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:

TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1014
Product Name Terminal, Female Push On, Red, 12A; Product Range Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
D-Sub Connector Assemblies - 2262-A50015-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details