Protektive Pak Terminal, Female Push On, Red, 12A; Product Range Pro Power STFDD1-187(5)

Description
TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:
Datasheet
Description
TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Push On, Red, 12A; Product Range Pro Power - 84AJ1012 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Push On, Red, 12A; Product Range Pro Power
84AJ1012
Terminal, Female Push On, Red, 12A; Product Range Pro Power 84AJ1012
TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:

TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1012
Product Name Terminal, Female Push On, Red, 12A; Product Range Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1827-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Nicomatic North America
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers