Protektive Pak Terminal, Female Push On, Red, 12A; Product Range Pro Power STFDD1-110(8)

Description
TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:
Datasheet
Description
TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Push On, Red, 12A; Product Range Pro Power - 84AJ1011 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Push On, Red, 12A; Product Range Pro Power
84AJ1011
Terminal, Female Push On, Red, 12A; Product Range Pro Power 84AJ1011
TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:

TERMINAL, FEMALE PUSH ON, RED, 12A; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Red; Conductor Area CSA:-; Terminal Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1011
Product Name Terminal, Female Push On, Red, 12A; Product Range Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug connector - NPQH-D-Q8-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details