Protektive Pak Ladder Tie 225 X 12 Plain; Cable Tie Material Pro Power ST225/12B

Description
LADDER TIE 225 X 12 PLAIN; Cable Tie Material:-; Cable Tie Colour:Silver; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:113.6kg; Cable Tie Type:Ladder; Product Range:-; Accessory
Datasheet
Description
LADDER TIE 225 X 12 PLAIN; Cable Tie Material:-; Cable Tie Colour:Silver; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:113.6kg; Cable Tie Type:Ladder; Product Range:-; Accessory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ladder Tie 225 X 12 Plain; Cable Tie Material Pro Power - 37AJ1290 - Newark, An Avnet Company
Chicago, IL, United States
Ladder Tie 225 X 12 Plain; Cable Tie Material Pro Power
37AJ1290
Ladder Tie 225 X 12 Plain; Cable Tie Material Pro Power 37AJ1290
LADDER TIE 225 X 12 PLAIN; Cable Tie Material:-; Cable Tie Colour:Silver; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:113.6kg; Cable Tie Type:Ladder; Product Range:-; Accessory

LADDER TIE 225 X 12 PLAIN; Cable Tie Material:-; Cable Tie Colour:Silver; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:113.6kg; Cable Tie Type:Ladder; Product Range:-; Accessory

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 37AJ1290
Product Name Ladder Tie 225 X 12 Plain; Cable Tie Material Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604773-9 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details