Protektive Pak Ring Terminal, Blue, 4Mm 30A; Stud Size - Metric Pro Power ST2-4.0

Description
RING TERMINAL, BLUE, 4MM 30A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
RING TERMINAL, BLUE, 4MM 30A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal, Blue, 4Mm 30A; Stud Size - Metric Pro Power - 84AJ1072 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal, Blue, 4Mm 30A; Stud Size - Metric Pro Power
84AJ1072
Ring Terminal, Blue, 4Mm 30A; Stud Size - Metric Pro Power 84AJ1072
RING TERMINAL, BLUE, 4MM 30A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)

RING TERMINAL, BLUE, 4MM 30A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1072
Product Name Ring Terminal, Blue, 4Mm 30A; Stud Size - Metric Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details